NTE5561
NTE5561
Active
Description:  SCR 1.6KV 16.4KA TO200AC
Manufacturer:  NTE Electronics
Datasheet:   NTE5561 Datasheet
History Price: $335.78000
In Stock: 28600
NTE5561 vs NTE5575
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
1.6 kV
200 V
Voltage - Gate Trigger (Vgt) (Max)
3 V
200 mV
Current - Gate Trigger (Igt) (Max)
200 mA
125 mA
Voltage - On State (Vtm) (Max)
1.75 V
2 V
Current - On State (It (AV)) (Max)
820 A
70 A
Current - On State (It (RMS)) (Max)
16.4 kA
125 A
Current - Hold (Ih) (Max)
1 A
-
Current - Off State (Max)
60 mA
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
11500A, 12650A
1400A, 1500A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Stud Mount
Package / Case
TO-200AC
TO-208AD, TO-83-3, Stud
Supplier Device Package
TO-200AC
TO-83