NTE5558
NTE5558
Active
Description:  SCR 800V 25A TO220
Manufacturer:  NTE Electronics
Datasheet:   NTE5558 Datasheet
History Price: $11.60000
In Stock: 16400
NTE5558 vs NTE6403
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
800 V
-
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
-
Current - Gate Trigger (Igt) (Max)
40 mA
-
Voltage - On State (Vtm) (Max)
1.8 V
-
Current - On State (It (AV)) (Max)
16 A
-
Current - On State (It (RMS)) (Max)
25 A
-
Current - Hold (Ih) (Max)
40 mA
500 μA
Current - Off State (Max)
10 μA
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
300A, 350A
-
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-220
TO-92