Voltage - Off State
800 V
1.6 kV
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
3 V
Current - Gate Trigger (Igt) (Max)
40 mA
150 mA
Voltage - On State (Vtm) (Max)
1.8 V
1.75 V
Current - On State (It (AV)) (Max)
16 A
470 A
Current - On State (It (RMS)) (Max)
25 A
780 A
Current - Hold (Ih) (Max)
40 mA
600 mA
Current - Off State (Max)
10 μA
20 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
300A, 350A
4650A, 5120A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Chassis Mount
Package / Case
TO-220-3
TO-200AB, A-PUK
Supplier Device Package
TO-220
TO-200AB