NTE5558
NTE5558
Active
Description:  SCR 800V 25A TO220
Manufacturer:  NTE Electronics
Datasheet:   NTE5558 Datasheet
History Price: $11.60000
In Stock: 16400
NTE5558 vs NTE5595
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
800 V
600 V
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
3 V
Current - Gate Trigger (Igt) (Max)
40 mA
200 mA
Voltage - On State (Vtm) (Max)
1.8 V
1.75 V
Current - On State (It (AV)) (Max)
16 A
820 A
Current - On State (It (RMS)) (Max)
25 A
16.4 kA
Current - Hold (Ih) (Max)
40 mA
1 A
Current - Off State (Max)
10 μA
60 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
300A, 350A
11500A, 12650A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Chassis Mount
Package / Case
TO-220-3
TO-200AC
Supplier Device Package
TO-220
TO-200AC