Voltage - Off State
100 V
600 V
Voltage - Gate Trigger (Vgt) (Max)
800 mV
3 V
Current - Gate Trigger (Igt) (Max)
200 μA
200 mA
Voltage - On State (Vtm) (Max)
2.2 V
1.75 V
Current - On State (It (AV)) (Max)
-
820 A
Current - On State (It (RMS)) (Max)
4 A
16.4 kA
Current - Hold (Ih) (Max)
3 mA
1 A
Current - Off State (Max)
100 μA
60 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
20A @ 60Hz
11500A, 12650A
SCR Type
Sensitive Gate
Standard Recovery
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Chassis Mount
Package / Case
TO-202 Long Tab
TO-200AC
Supplier Device Package
TO-202
TO-200AC