NTE5454
NTE5454
Active
Description:  SCR 100V 4A TO202
Manufacturer:  NTE Electronics
Datasheet:   NTE5454 Datasheet
History Price: $1.22000
In Stock: 40600
NTE5454 vs NTE5588
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
100 V
1.6 kV
Voltage - Gate Trigger (Vgt) (Max)
800 mV
3 V
Current - Gate Trigger (Igt) (Max)
200 μA
150 mA
Voltage - On State (Vtm) (Max)
2.2 V
1.62 V
Current - On State (It (AV)) (Max)
-
355 A
Current - On State (It (RMS)) (Max)
4 A
355 A
Current - Hold (Ih) (Max)
3 mA
600 mA
Current - Off State (Max)
100 μA
20 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
20A @ 60Hz
4650A, 5120A
SCR Type
Sensitive Gate
Standard Recovery
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-202 Long Tab
TO-209AB, TO-93-4, Stud
Supplier Device Package
TO-202
TO-93