Voltage - Off State
100 V
1.2 kV
Voltage - Gate Trigger (Vgt) (Max)
800 mV
2.5 V
Current - Gate Trigger (Igt) (Max)
200 μA
120 mA
Voltage - On State (Vtm) (Max)
2.2 V
1.6 V
Current - On State (It (AV)) (Max)
-
80 A
Current - On State (It (RMS)) (Max)
4 A
125 A
Current - Hold (Ih) (Max)
3 mA
150 mA
Current - Off State (Max)
100 μA
15 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
20A @ 60Hz
1600A, 1900A
SCR Type
Sensitive Gate
Standard Recovery
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-202 Long Tab
TO-209AC, TO-94-4, Stud
Supplier Device Package
TO-202
TO-94