NTE5391
NTE5391
Active
Description:  R-SI BRIDGE 400V 35A
Manufacturer:  NTE Electronics
Datasheet:   NTE5391 Datasheet
History Price: $3.82000
In Stock: 47800
NTE5391 vs NTE5338
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
400 V
600 V
Current - Average Rectified (Io)
35 A
100 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 17.5 A
1.2 V @ 100 A
Current - Reverse Leakage @ Vr
5 μA @ 400 V
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Chassis Mount
Package / Case
4-ESIP
4-Rectangular
Supplier Device Package
4-SIP
-