Voltage - Off State
600 V
-
Voltage - Gate Trigger (Vgt) (Max)
3 V
-
Current - Gate Trigger (Igt) (Max)
200 mA
-
Voltage - On State (Vtm) (Max)
1.52 V
-
Current - On State (It (AV)) (Max)
330 A
-
Current - On State (It (RMS)) (Max)
520 A
-
Current - Hold (Ih) (Max)
600 mA
500 μA
Current - Off State (Max)
50 mA
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
9000A, 9420A
-
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-209AE, TO-118-4, Stud
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-118
TO-92