NTE5375
NTE5375
Active
Description:  SCR-1200V 275A HI SPD
Manufacturer:  NTE Electronics
Datasheet:   NTE5375 Datasheet
History Price: $262.08000
In Stock: 22200
NTE5375 vs NTE5599
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
1.2 kV
1.2 kV
Voltage - Gate Trigger (Vgt) (Max)
3 V
3 V
Current - Gate Trigger (Igt) (Max)
200 mA
200 mA
Voltage - On State (Vtm) (Max)
2.074 V
1.35 V
Current - On State (It (AV)) (Max)
175 A
1.78 kA
Current - On State (It (RMS)) (Max)
355 A
2.79 kA
Current - Hold (Ih) (Max)
600 mA
-
Current - Off State (Max)
30 mA
75 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
3250A @ 50Hz
24650A, 27000A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Chassis Mount
Package / Case
TO-209AB, TO-93-4, Stud
TO-200AC, K-PUK
Supplier Device Package
TO-93
TO-200AC