Voltage - Off State
1.2 kV
1.6 kV
Voltage - Gate Trigger (Vgt) (Max)
3 V
3 V
Current - Gate Trigger (Igt) (Max)
200 mA
150 mA
Voltage - On State (Vtm) (Max)
2.074 V
1.62 V
Current - On State (It (AV)) (Max)
175 A
355 A
Current - On State (It (RMS)) (Max)
355 A
355 A
Current - Hold (Ih) (Max)
600 mA
600 mA
Current - Off State (Max)
30 mA
20 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
3250A @ 50Hz
4650A, 5120A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-209AB, TO-93-4, Stud
TO-209AB, TO-93-4, Stud
Supplier Device Package
TO-93
TO-93