Voltage - Off State
600 V
400 V
Voltage - Gate Trigger (Vgt) (Max)
3 V
-
Current - Gate Trigger (Igt) (Max)
200 mA
30 mA
Voltage - On State (Vtm) (Max)
2.15 V
1.6 V
Current - On State (It (AV)) (Max)
85 A
-
Current - On State (It (RMS)) (Max)
135 A
35 A
Current - Hold (Ih) (Max)
600 mA
50 mA
Current - Off State (Max)
30 mA
2 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
2450A, 2560A
300A @ 60Hz
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-209AC, TO-94-4, Stud
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-94
TO-48 Isolated Stud