NTE5371
NTE5371
Active
Description:  SCR-600V 125A HI SPD
Manufacturer:  NTE Electronics
Datasheet:   NTE5371 Datasheet
History Price: $174.54000
In Stock: 28900
NTE5371 vs NTE5557
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
600 V
1.6 kV
Voltage - Gate Trigger (Vgt) (Max)
3 V
3 V
Current - Gate Trigger (Igt) (Max)
200 mA
200 mA
Voltage - On State (Vtm) (Max)
2.15 V
2 V
Current - On State (It (AV)) (Max)
85 A
735 A
Current - On State (It (RMS)) (Max)
135 A
820 A
Current - Hold (Ih) (Max)
600 mA
-
Current - Off State (Max)
30 mA
40 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
2450A, 2560A
6200A @ 50Hz
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
125 ℃ (TJ)
Mounting Type
Stud Mount
Chassis Mount
Package / Case
TO-209AC, TO-94-4, Stud
TO-200AB, A-PUK
Supplier Device Package
TO-94
TO-200AB