Diode Type
Three Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1.2 kV
800 V
Current - Average Rectified (Io)
35 A
30 A
Voltage - Forward (Vf) (Max) @ If
1.19 V @ 40 A
1.1 V @ 30 A
Current - Reverse Leakage @ Vr
10 μA @ 1200 V
2 mA @ 800 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
QC Terminal
Chassis Mount
Package / Case
4-Square
Module
Supplier Device Package
-
-