Diode Type
Three Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
1.6 kV
Current - Average Rectified (Io)
100 A
30 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 100 A
1.1 V @ 30 A
Current - Reverse Leakage @ Vr
-
2 mA @ 1600 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
4-Rectangular
Module
Supplier Device Package
-
-