Diode Type
Three Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
600 V
Current - Average Rectified (Io)
100 A
40 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 100 A
1.2 V @ 20 A
Current - Reverse Leakage @ Vr
-
10 μA @ 600 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
175 ℃ (TJ)
Mounting Type
Chassis Mount
QC Terminal
Package / Case
4-Rectangular
4-Square
Supplier Device Package
-
-