NTE5334SM
NTE5334SM
Active
Description:  R-SI BRIDGE 1KV 1A SMT
Manufacturer:  NTE Electronics
Datasheet:   NTE5334SM Datasheet
History Price: $0.36000
In Stock: 43500
NTE5334SM vs NTE53508
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
800 V
Current - Average Rectified (Io)
1 A
35 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
1.19 V @ 40 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
10 μA @ 800 V
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
QC Terminal
Package / Case
4-SMD, Gull Wing
4-Square
Supplier Device Package
4-SMD
-