NTE5334SM
NTE5334SM
Active
Description:  R-SI BRIDGE 1KV 1A SMT
Manufacturer:  NTE Electronics
Datasheet:   NTE5334SM Datasheet
History Price: $0.36000
In Stock: 43500
NTE5334SM vs NTE5348
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
600 V
Current - Average Rectified (Io)
1 A
100 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
1.2 V @ 100 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Chassis Mount
Package / Case
4-SMD, Gull Wing
4-Rectangular
Supplier Device Package
4-SMD
-