Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
1 kV
Current - Average Rectified (Io)
1 A
25 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
1.1 V @ 12.5 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
10 μA @ 1000 V
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
QC Terminal
Package / Case
4-SMD, Gull Wing
4-Square
Supplier Device Package
4-SMD
-