NTE5330
NTE5330
Active
Description:  R-SI BRIDGE 600V 6A
Manufacturer:  NTE Electronics
Datasheet:   NTE5330 Datasheet
History Price: $5.46000
In Stock: 38000
NTE5330 vs NTE5324W
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
400 V
Current - Average Rectified (Io)
6 A
25 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 6 A
1.2 V @ 12.5 A
Current - Reverse Leakage @ Vr
5 μA @ 600 V
10 μA @ 400 V
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-ESIP
4-Square
Supplier Device Package
4-SIP
-