NTE5328
NTE5328
Active
Description:  R-SI BRIDGE 1000V 25A
Manufacturer:  NTE Electronics
Datasheet:   NTE5328 Datasheet
History Price: $9.18000
In Stock: 44700
NTE5328 vs NTE5338
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
600 V
Current - Average Rectified (Io)
25 A
100 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 12.5 A
1.2 V @ 100 A
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
QC Terminal
Chassis Mount
Package / Case
4-Square
4-Rectangular
Supplier Device Package
-
-