Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
800 V
600 V
Current - Average Rectified (Io)
25 A
100 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 12.5 A
1.2 V @ 100 A
Current - Reverse Leakage @ Vr
10 μA @ 800 V
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Chassis Mount
Package / Case
4-Square
4-Rectangular
Supplier Device Package
-
-