NTE5326W
NTE5326W
Active
Description:  R-SI BRIDGE 600V 25A
Manufacturer:  NTE Electronics
Datasheet:   NTE5326W Datasheet
History Price: $7.48000
In Stock: 1400
NTE5326W vs NTE5744
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
800 V
Current - Average Rectified (Io)
25 A
100 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 12.5 A
1.15 V @ 100 A
Current - Reverse Leakage @ Vr
10 μA @ 600 V
10 mA @ 800 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Chassis Mount
Package / Case
4-Square
Module
Supplier Device Package
-
-