NTE5322
NTE5322
Active
Description:  R-SI BRIDGE 200V 25A
Manufacturer:  NTE Electronics
Datasheet:   NTE5322 Datasheet
History Price: $6.19000
In Stock: 45900
NTE5322 vs NTE5335
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
600 V
Current - Average Rectified (Io)
25 A
60 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 12.5 A
1.35 V @ 60 A
Current - Reverse Leakage @ Vr
10 μA @ 200 V
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
QC Terminal
Chassis Mount
Package / Case
4-Square
4-Rectangular
Supplier Device Package
-
-