NTE53008
NTE53008
Active
Description:  R-BRIDGE 600V 15A SIP
Manufacturer:  NTE Electronics
Datasheet:   NTE53008 Datasheet
History Price: $1.55000
In Stock: 49500
NTE53008 vs NTE5740
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
800 V
Current - Average Rectified (Io)
15 A
30 A
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 7.5 A
1.1 V @ 30 A
Current - Reverse Leakage @ Vr
10 μA @ 600 V
2 mA @ 800 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
Chassis Mount
Package / Case
4-ESIP
Module
Supplier Device Package
4-SIP
-