Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
1 kV
Current - Average Rectified (Io)
10 A
35 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 5 A
1.1 V @ 17.5 A
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
5 μA @ 1000 V
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Through Hole
Supplier Device Package
-
4-SIP