NTE5300
NTE5300
Active
Description:  R-BRIDGE 200V 8 AMP SIP
Manufacturer:  NTE Electronics
Datasheet:   NTE5300 Datasheet
History Price: $1.37000
In Stock: 31800
NTE5300 vs NTE5338
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
600 V
Current - Average Rectified (Io)
8 A
100 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 8 A
1.2 V @ 100 A
Current - Reverse Leakage @ Vr
5 μA @ 200 V
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Chassis Mount
Package / Case
-
4-Rectangular
Supplier Device Package
-
-