Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ NTE Electronics NTE5245A
NTE5245A
Active
Diodes - Zener - Single
Description:
DIODE ZENER 6V 50W DO5
Manufacturer:
NTE Electronics
Datasheet:
NTE5245A Datasheet
History Price: $40.40000
In Stock: 10800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NTE5245A vs NTE5042A
Part No
NTE5245A
NTE5042A
Category
Diodes - Zener - Single
Diodes - Zener - Single
Manufacturer
NTE Electronics
NTE Electronics
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Zener (Nom) (Vz)
6 V
56 V
Tolerance
?%
?%
Power - Max
50 W
500 mV
Impedance (Max) (Zzt)
0.13 Ohms
150 Ohms
Current - Reverse Leakage @ Vr
-
-
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-65 ℃ ~ 175 ℃
-65 ℃ ~ 200 ℃
Mounting Type
Chassis, Stud Mount
Through Hole
Package / Case
DO-203AB, DO-5, Stud
DO-204AH, DO-35, Axial
Supplier Device Package
DO-5
DO-35