NTE52
NTE52
Active
Description:  TRANS NPN 450V 5A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE52 Datasheet
History Price: $6.34000
In Stock: 16800
NTE52 vs NTE75
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
5 A
5 A
Voltage - Collector Emitter Breakdown (Max)
450 V
80 V
Vce Saturation (Max) @ Ib, Ic
3V @ 1A, 5A
1.5V @ 500mA, 5A
Current - Collector Cutoff (Max)
500μA
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 3A, 5V
40 @ 50mA, 5V
Power - Max
125 W
2 W
Frequency - Transition
-
120MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃
Mounting Type
Through Hole
Chassis, Stud Mount
Package / Case
TO-204AA, TO-3
TO-111-4, Stud
Supplier Device Package
TO-3
TO-111