Current - Collector (Ic) (Max)
5 A
3 A
Voltage - Collector Emitter Breakdown (Max)
450 V
400 V
Vce Saturation (Max) @ Ib, Ic
3V @ 1A, 5A
1.5V @ 600mA, 3A
Current - Collector Cutoff (Max)
500μA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 3A, 5V
30 @ 300mA, 10V
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-3P-3, SC-65-3
Supplier Device Package
TO-3
TO-3PN