Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ NTE Electronics NTE5049A
NTE5049A
Active
Diodes - Zener - Single
Description:
DIODE ZENER 91V 500 MV DO35
Manufacturer:
NTE Electronics
Datasheet:
NTE5049A Datasheet
History Price: $0.79000
In Stock: 33500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NTE5049A vs NTE5051A
Part No
NTE5049A
NTE5051A
Category
Diodes - Zener - Single
Diodes - Zener - Single
Manufacturer
NTE Electronics
NTE Electronics
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Zener (Nom) (Vz)
91 V
110 V
Tolerance
?%
?%
Power - Max
500 mV
500 mV
Impedance (Max) (Zzt)
400 Ohms
750 Ohms
Current - Reverse Leakage @ Vr
-
-
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-65 ℃ ~ 200 ℃
-65 ℃ ~ 200 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AH, DO-35, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DO-35