Current - Collector (Ic) (Max)
200 mA
7 A
Voltage - Collector Emitter Breakdown (Max)
45 V
100 V
Vce Saturation (Max) @ Ib, Ic
300mV @ 500μA, 50mA
1.2V @ 700mA, 7A
Current - Collector Cutoff (Max)
50nA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
500 @ 10mA, 5V
60 @ 2A, 2V
Frequency - Transition
160MHz
30MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-210AA, TO-59-4, Stud
Supplier Device Package
TO-92
TO-59