NTE47
NTE47
Active
Description:  TRANS NPN 45V 0.2A TO92
Manufacturer:  NTE Electronics
Datasheet:   NTE47 Datasheet
History Price: $0.81000
In Stock: 23500
NTE47 vs NTE58
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
200 mA
17 A
Voltage - Collector Emitter Breakdown (Max)
45 V
200 V
Vce Saturation (Max) @ Ib, Ic
300mV @ 500μA, 50mA
2.5V @ 1A, 10A
Current - Collector Cutoff (Max)
50nA (ICBO)
100μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
500 @ 10mA, 5V
20 @ 8A, 4V
Power - Max
625 mW
200 W
Frequency - Transition
160MHz
20MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
3-SIP
Supplier Device Package
TO-92
3-SIP