Current - Collector (Ic) (Max)
200 mA
25 A
Voltage - Collector Emitter Breakdown (Max)
45 V
100 V
Vce Saturation (Max) @ Ib, Ic
300mV @ 500μA, 50mA
4V @ 5A, 25A
Current - Collector Cutoff (Max)
50nA (ICBO)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
500 @ 10mA, 5V
25 @ 1.5A, 4V
Frequency - Transition
160MHz
3MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-3P-3, SC-65-3
Supplier Device Package
TO-92
TO-3PN