NTE46
NTE46
Active
Description:  TRANS NPN DARL 100V 0.5A TO92
Manufacturer:  NTE Electronics
Datasheet:   NTE46 Datasheet
History Price: $1.96000
In Stock: 42400
NTE46 vs NTE74
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN - Darlington
NPN
Current - Collector (Ic) (Max)
500 mA
7 A
Voltage - Collector Emitter Breakdown (Max)
100 V
100 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 100μA, 100mA
1.2V @ 700mA, 7A
Current - Collector Cutoff (Max)
500nA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
10000 @ 100mA, 5V
60 @ 2A, 2V
Power - Max
625 mW
60 W
Frequency - Transition
200MHz
30MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-210AA, TO-59-4, Stud
Supplier Device Package
TO-92
TO-59