Transistor Type
NPN - Darlington
NPN
Current - Collector (Ic) (Max)
500 mA
200 mA
Voltage - Collector Emitter Breakdown (Max)
100 V
45 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 100μA, 100mA
300mV @ 500μA, 50mA
Current - Collector Cutoff (Max)
500nA
50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
10000 @ 100mA, 5V
500 @ 10mA, 5V
Power - Max
625 mW
625 mW
Frequency - Transition
200MHz
160MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92
TO-92