NTE398
NTE398
Active
Description:  TRANS PNP 150V 2A TO220
Manufacturer:  NTE Electronics
Datasheet:   NTE398 Datasheet
History Price: $2.08000
In Stock: 30200
NTE398 vs NTE89
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
2 A
6 A
Voltage - Collector Emitter Breakdown (Max)
150 V
600 V
Vce Saturation (Max) @ Ib, Ic
1V @ 50mA, 500A
5V @ 1A, 5A
Current - Collector Cutoff (Max)
50μA (ICBO)
10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
60 @ 400mA, 10V
8 @ 1A, 5V
Power - Max
25 W
50 W
Frequency - Transition
5MHz
3MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-204AA, TO-3
Supplier Device Package
TO-220
TO-3