NTE398
NTE398
Active
Description:  TRANS PNP 150V 2A TO220
Manufacturer:  NTE Electronics
Datasheet:   NTE398 Datasheet
History Price: $2.08000
In Stock: 30200
NTE398 vs NTE61MCP
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
2 A
20 A
Voltage - Collector Emitter Breakdown (Max)
150 V
140 V
Vce Saturation (Max) @ Ib, Ic
1V @ 50mA, 500A
1V @ 500mA, 5A
Current - Collector Cutoff (Max)
50μA (ICBO)
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
60 @ 400mA, 10V
25 @ 5A, 2V
Power - Max
25 W
250 W
Frequency - Transition
5MHz
2MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-204AA, TO-3
Supplier Device Package
TO-220
TO-3