NTE397
NTE397
Active
Description:  TRANS PNP 300V 1A TO39
Manufacturer:  NTE Electronics
Datasheet:   NTE397 Datasheet
History Price: $3.52000
In Stock: 49100
NTE397 vs NTE61MP
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
1 A
20 A
Voltage - Collector Emitter Breakdown (Max)
300 V
140 V
Vce Saturation (Max) @ Ib, Ic
-
-
Current - Collector Cutoff (Max)
50μA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 50mA, 10V
-
Power - Max
10 W
250 W
Frequency - Transition
-
2MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AD, TO-39-3 Metal Can
TO-204AA, TO-3
Supplier Device Package
TO-39
TO-3