Current - Collector (Ic) (Max)
3 A
7 A
Voltage - Collector Emitter Breakdown (Max)
400 V
100 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 600mA, 3A
1.2V @ 700mA, 7A
Current - Collector Cutoff (Max)
1mA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 300mA, 10V
60 @ 2A, 2V
Frequency - Transition
-
30MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-3P-3, SC-65-3
TO-210AA, TO-59-4, Stud
Supplier Device Package
TO-3PN
TO-59