NTE394
NTE394
Active
Description:  TRANS NPN 400V 3A TO3PN
Manufacturer:  NTE Electronics
Datasheet:   NTE394 Datasheet
History Price: $4.29000
In Stock: 36900
NTE394 vs NTE61MCP
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
3 A
20 A
Voltage - Collector Emitter Breakdown (Max)
400 V
140 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 600mA, 3A
1V @ 500mA, 5A
Current - Collector Cutoff (Max)
1mA
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 300mA, 10V
25 @ 5A, 2V
Power - Max
100 W
250 W
Frequency - Transition
-
2MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-3P-3, SC-65-3
TO-204AA, TO-3
Supplier Device Package
TO-3PN
TO-3