NTE314
NTE314
Active
Description:  SCR 400V 12.5A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE314 Datasheet
History Price: $9.93000
In Stock: 4500
NTE314 vs NTE5561
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
400 V
1.6 kV
Voltage - Gate Trigger (Vgt) (Max)
2 V
3 V
Current - Gate Trigger (Igt) (Max)
40 mA
200 mA
Voltage - On State (Vtm) (Max)
1.8 V
1.75 V
Current - On State (It (AV)) (Max)
-
820 A
Current - On State (It (RMS)) (Max)
12.5 A
16.4 kA
Current - Hold (Ih) (Max)
50 mA
1 A
Current - Off State (Max)
3 mA
60 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
200A @ 60Hz
11500A, 12650A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Chassis Mount
Package / Case
TO-204AA, TO-3
TO-200AC
Supplier Device Package
TO-3
TO-200AC