NTE310
NTE310
Active
Description:  SCR 800V 8A TO66
Manufacturer:  NTE Electronics
Datasheet:   NTE310 Datasheet
History Price: $25.20000
In Stock: 23400
NTE310 vs NTE5599
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
800 V
1.2 kV
Voltage - Gate Trigger (Vgt) (Max)
2 V
3 V
Current - Gate Trigger (Igt) (Max)
50 mA
200 mA
Voltage - On State (Vtm) (Max)
2.2 V
1.35 V
Current - On State (It (AV)) (Max)
3.4 A
1.78 kA
Current - On State (It (RMS)) (Max)
8 A
2.79 kA
Current - Hold (Ih) (Max)
100 mA
-
Current - Off State (Max)
-
75 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
80A @ 60Hz, 60A @ 60Hz
24650A, 27000A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Chassis Mount
Package / Case
TO-213AA, TO-66-2
TO-200AC, K-PUK
Supplier Device Package
TO-66
TO-200AC