Current - Collector (Ic) (Max)
15 A
20 A
Voltage - Collector Emitter Breakdown (Max)
60 V
140 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 600mA, 12A
-
Current - Collector Cutoff (Max)
10μA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
150 @ 3A, 2V
-
Frequency - Transition
-
2MHz
Operating Temperature
150 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-204AA, TO-3
Supplier Device Package
TO-220
TO-3