NTE169
NTE169
Active
Description:  R-SI BRIDGE 600V 2A
Manufacturer:  NTE Electronics
Datasheet:   NTE169 Datasheet
History Price: $1.92000
In Stock: 19600
NTE169 vs NTE5334SM
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
1 kV
Current - Average Rectified (Io)
2 A
1 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
1.1 V @ 1 A
Current - Reverse Leakage @ Vr
10 μA @ 600 V
5 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 165 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
4-SIP
4-SMD, Gull Wing
Supplier Device Package
4-SIP
4-SMD