Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ NTE Electronics NTE142A
NTE142A
Active
Diodes - Zener - Single
Description:
DIODE ZENER 12V 1W DO35
Manufacturer:
NTE Electronics
Datasheet:
NTE142A Datasheet
History Price: $0.33000
In Stock: 19300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NTE142A vs NTE5038A
Part No
NTE142A
NTE5038A
Category
Diodes - Zener - Single
Diodes - Zener - Single
Manufacturer
NTE Electronics
NTE Electronics
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Zener (Nom) (Vz)
12 V
39 V
Tolerance
-
?%
Power - Max
1 W
500 mV
Impedance (Max) (Zzt)
9 Ohms
80 Ohms
Current - Reverse Leakage @ Vr
-
-
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-
-65 ℃ ~ 200 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AH, DO-35, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DO-35