NTE142A
NTE142A
Active
Description:  DIODE ZENER 12V 1W DO35
Manufacturer:  NTE Electronics
Datasheet:   NTE142A Datasheet
History Price: $0.33000
In Stock: 19300
NTE142A vs NTE5027SM
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Zener (Nom) (Vz)
12 V
18 V
Tolerance
-
?%
Power - Max
1 W
300 mV
Impedance (Max) (Zzt)
9 Ohms
-
Current - Reverse Leakage @ Vr
-
-
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-
-65 ℃ ~ 175 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
DO-204AH, DO-35, Axial
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
DO-35
SOT-23