Current - Collector (Ic) (Max)
10 A
500 mA
Voltage - Collector Emitter Breakdown (Max)
35 V
30 V
Vce Saturation (Max) @ Ib, Ic
290mV @ 400mA, 4A
600mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
1mA (ICBO)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 20mA, 2V
100 @ 50mA, 2V
Frequency - Transition
300kHz
100MHz
Operating Temperature
100 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-3
TO-92