NTE104
NTE104
Active
Description:  TRANS PNP 35V 10A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE104 Datasheet
History Price: $25.62000
In Stock: 16000
NTE104 vs NTE61MCP
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
10 A
20 A
Voltage - Collector Emitter Breakdown (Max)
35 V
140 V
Vce Saturation (Max) @ Ib, Ic
290mV @ 400mA, 4A
1V @ 500mA, 5A
Current - Collector Cutoff (Max)
1mA (ICBO)
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 20mA, 2V
25 @ 5A, 2V
Power - Max
90 W
250 W
Frequency - Transition
300kHz
2MHz
Operating Temperature
100 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA, TO-3
Supplier Device Package
TO-3
TO-3