Current - Collector (Ic) (Max)
10 A
2 A
Voltage - Collector Emitter Breakdown (Max)
35 V
150 V
Vce Saturation (Max) @ Ib, Ic
290mV @ 400mA, 4A
1V @ 50mA, 500A
Current - Collector Cutoff (Max)
1mA (ICBO)
50μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 20mA, 2V
60 @ 400mA, 10V
Frequency - Transition
300kHz
5MHz
Operating Temperature
100 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-220-3
Supplier Device Package
TO-3
TO-220